QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-302

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.4 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 3.2 x 2.5 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.4 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 3.2 x 2.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-302 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-302
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-302
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.4 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 3.2 x 2.5 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:2.4 V ~ 5.0 V
Pulling range:±10 ppm
Output signal:Clipped Sine Wave
Size:3.2 x 2.5 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-302
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62I0-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510AAA004720AAG - Richardson RFPD
Specs
Frequency 37.04 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers