QuartzCom AG Quartz Oscillators - TCXO - TCXO SMD Type TX2-802B

Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer ?
Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer ?

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO - TCXO SMD Type - TX2-802B - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX2-802B
Quartz Oscillators - TCXO - TCXO SMD Type TX2-802B
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer ?

?

Frequency range:9.6 ~ 50 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.0 V, 3.3 V or 5.0 V
Output signal:Clipped Sine Wave
Size:11.4 x 9.6 mm
Frequency adjustment:With internal Trimmer
Supplier's Site

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number TX2-802B
Product Name Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ABA90M0000AAG - Richardson RFPD
Specs
Frequency 90 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers