QuartzCom AG Quartz Oscillators - TCXO - TCXO SMD Type TXO-SK-H-4p

Description
Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 20.0 x 12.5 mm
Datasheet
Description
Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 20.0 x 12.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO - TCXO SMD Type - TXO-SK-H-4p - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TXO-SK-H-4p
Quartz Oscillators - TCXO - TCXO SMD Type TXO-SK-H-4p
Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 20.0 x 12.5 mm
Frequency range:10 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:HCMOS
Size:20.0 x 12.5 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number TXO-SK-H-4p
Product Name Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO
Package / Form Factor Surface Mount
Frequency 10 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details