QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT2-802F

Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±10 ~ ±15 ppm Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±10 ~ ±15 ppm Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT2-802F - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT2-802F
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT2-802F
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±10 ~ ±15 ppm Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Frequency range:9.6 ~ 50 MHz
Frequency stability:±1.0 ~ ±2.5 ppm
Supply voltage:3.0 V, 3.3 V or 5.0 V
Pulling range:±10 ~ ±15 ppm
Output signal:Clipped Sine Wave
Size:11.4 x 9.6 mm
Frequency adjustment:With internal Trimmer
Supplier's Site

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT2-802F
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Programmable Oscillators - 510AAB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details