QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M25BS

Description
Frequency range: 48 ~ 500 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±2x10 -7 / year Supply voltage: 12 V Output signal: Sine Wave Package size: 25.8 x 25.8 x 12.7 mm
Datasheet
Description
Frequency range: 48 ~ 500 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±2x10 -7 / year Supply voltage: 12 V Output signal: Sine Wave Package size: 25.8 x 25.8 x 12.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M25BS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M25BS
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M25BS
Frequency range: 48 ~ 500 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±2x10 -7 / year Supply voltage: 12 V Output signal: Sine Wave Package size: 25.8 x 25.8 x 12.7 mm
Frequency range:48 ~ 500 MHz
Frequency stability:±5x10

-8 ~ ±5x10-7

Aging:±2x10

-7 / year

Supply voltage:12 V
Output signal:Sine Wave
Package size:25.8 x 25.8 x 12.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M25BS
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 48 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers