OCO-M25AH -- QUARTZ OSCILLATORS - OCXO - OCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M25AH
Description
Frequency range:
10 ~ 30 MHz
Frequency stability:
±5x10
-9 ~ ±1x10-7
Aging:
±3x10
-8 / year
Supply voltage:
3.3 V, 5 V, 12 V
Output signal:
HCMOS
Package size:
25.8 x 25.8 x 12.7 mm
Description
Frequency range:
10 ~ 30 MHz
Frequency stability:
±5x10
-9 ~ ±1x10-7
Aging:
±3x10
-8 / year
Supply voltage:
3.3 V, 5 V, 12 V
Output signal:
HCMOS
Package size:
25.8 x 25.8 x 12.7 mm
Datasheet
Suppliers
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M25AH
Frequency range:
10 ~ 30 MHz
Frequency stability:
±5x10
-9 ~ ±1x10-7
Aging:
±3x10
-8 / year
Supply voltage:
3.3 V, 5 V, 12 V
Output signal:
HCMOS
Package size:
25.8 x 25.8 x 12.7 mm
| Frequency range: | 10 ~ 30 MHz |
| Frequency stability: | ±5x10
-9 ~ ±1x10-7 |
| Aging: | ±3x10
-8 / year |
| Supply voltage: | 3.3 V, 5 V, 12 V |
| Output signal: | HCMOS |
| Package size: | 25.8 x 25.8 x 12.7 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
OCO-M25AH |
|
Product Name
|
Quartz Oscillators - OCXO - OCXO Through Hole Type |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
10 to 30 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-VSSOP
Frequency
0.1000 MHz
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3A LVDS
Frequency
55 MHz
Frequency Stability
30 ppm
View Details