QuartzCom AG Quartz Oscillators - TCXO - TCXO SMD Type TX3-801B

Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Datasheet
Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO - TCXO SMD Type - TX3-801B - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX3-801B
Quartz Oscillators - TCXO - TCXO SMD Type TX3-801B
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Frequency range:9.6 ~ 50 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:Clipped Sine Wave
Size:11.4 x 9.6 mm
Frequency adjustment:With internal Trimmer
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number TX3-801B
Product Name Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA148M500BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers