MCO-7S -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-7S
Description
Frequency range:
0.75 ~ 80 MHz
Frequency stability:
±10 ~ ±100ppm
Supply voltage:
1.8 V ; 2.5 V or 3.3 V
Output signal:
CMOS
Size:
2.0 x 1.6 mm
Description
Frequency range:
0.75 ~ 80 MHz
Frequency stability:
±10 ~ ±100ppm
Supply voltage:
1.8 V ; 2.5 V or 3.3 V
Output signal:
CMOS
Size:
2.0 x 1.6 mm
Datasheet
Suppliers
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-7S
Frequency range:
0.75 ~ 80 MHz
Frequency stability:
±10 ~ ±100ppm
Supply voltage:
1.8 V ; 2.5 V or 3.3 V
Output signal:
CMOS
Size:
2.0 x 1.6 mm
| Frequency range: | 0.75 ~ 80 MHz |
| Frequency stability: | ±10 ~ ±100ppm |
| Supply voltage: | 1.8 V ; 2.5 V or 3.3 V |
| Output signal: | CMOS |
| Size: | 2.0 x 1.6 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-7S |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
0.7500 to 80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
750 to 6000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S5
Frequency
125 MHz
Frequency Stability
50 ppm
View Details