TX7-705-C -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705-C
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
Clipped Sine Wave
Size:
7.0 x 5.0 mm
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
Clipped Sine Wave
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705-C
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
Clipped Sine Wave
Size:
7.0 x 5.0 mm
| Frequency range: | 10 ~ 40 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 2.8 V ~ 5.0 V |
| Output signal: | Clipped Sine Wave |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX7-705-C |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
10 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Package / Form Factor
Through Hole
Features / Standards
RoHS; Lead-Free
Frequency
35 MHz
View Details
Crane Aerospace & Electronics
Frequency
1000 to 2000 MHz
Output Power
13 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
XO
Package / Form Factor
Surface Mount
Frequency
2 to 60 MHz
View Details