VX6-504H -- QUARTZ OSCILLATORS - VCXO - VCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO Through Hole Type
VX6-504H
Description
Frequency range:
1.0 ~ 180 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS / TTL
Size:
DIL 8 / 4 pin
Description
Frequency range:
1.0 ~ 180 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS / TTL
Size:
DIL 8 / 4 pin
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO Through Hole Type
VX6-504H
Frequency range:
1.0 ~ 180 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS / TTL
Size:
DIL 8 / 4 pin
| Frequency range: | 1.0 ~ 180 MHz |
| Supply voltage: | 3.3 V or 5.0 V |
| Pulling range: | ±50 ~ ±200 ppm |
| Output signal: | HCMOS / TTL |
| Size: | DIL 8 / 4 pin |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VX6-504H |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO Through Hole Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
Programmable Timer
Package / Form Factor
16-DIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Frequency
160 to 1920 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
125 MHz
Frequency Stability
50 ppm
View Details