VXO-3S3-6P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-3S3-6p
Description
Frequency range:
2.0 ~ 78 MHz
Supply voltage:
3.3 V or 2.5V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS
Size:
5.0 x 3.2 mm
Description
Frequency range:
2.0 ~ 78 MHz
Supply voltage:
3.3 V or 2.5V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS
Size:
5.0 x 3.2 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-3S3-6p
Frequency range:
2.0 ~ 78 MHz
Supply voltage:
3.3 V or 2.5V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS
Size:
5.0 x 3.2 mm
| Frequency range: | 2.0 ~ 78 MHz |
| Supply voltage: | 3.3 V or 2.5V |
| Pulling range: | ±50 ~ ±100 ppm |
| Output signal: | HCMOS |
| Size: | 5.0 x 3.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-3S3-6p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
10 ppm
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3-32.768Khz
Frequency
0.0328 MHz
Frequency Stability
25 ppm
View Details