QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VT6-104H

Description
Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 20.4 x 12.8 mm
Datasheet
Description
Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 20.4 x 12.8 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type - VT6-104H - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
VT6-104H
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VT6-104H
Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 20.4 x 12.8 mm
Frequency range:5 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±40 ppm
Output signal:HCMOS
Size:20.4 x 12.8 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT6-104H
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
Oscillator Type VCTCXO
Package / Form Factor Through Hole
Frequency 5 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510AAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers