QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VTO-SK-S-4p

Description
Frequency range: 10 ~ 400 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size: 20.0 x 12.5 mm
Description
Frequency range: 10 ~ 400 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size: 20.0 x 12.5 mm
Datasheet
Datasheet Summary
Powered by GS/AI

The VTO-SK-S-4p is a surface-mount device (SMD) voltage-controlled temperature-compensated crystal oscillator (VC-TCXO) designed for applications in telecom infrastructure, broadband access, and navigation. It operates within a frequency range of 10 to 400 MHz and provides a sine wave output signal. The device features low phase noise, with specifications of -142 dBc/Hz at a 50 MHz carrier frequency for 1 kHz offset and -150 dBc/Hz at 10 kHz offset. Frequency stability is rated at ±0.5 to ±5.0 ppm over temperature variations, with an additional stability of ±0.2 ppm against supply and load changes. The oscillator has a frequency tolerance of ±1.0 ppm at +25 °C and an aging specification of ±1.0 ppm for the first year. It can be powered by either 3.3 V or 5.0 V supply voltage, with a supply current ranging from 10 to 60 mA. The VTO-SK-S-4p supports a frequency pulling range of ±5 to ±15 ppm and has a voltage control input of +1.65 V ±1.35 V. The operating temperature range is suitable for commercial applications from -20 to +70 °C, with an industrial option available from -40 to +85 °C. The device is packaged in tape and reel for easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The VTO-SK-S-4p is a surface-mount device (SMD) voltage-controlled temperature-compensated crystal oscillator (VC-TCXO) designed for applications in telecom infrastructure, broadband access, and navigation. It operates within a frequency range of 10 to 400 MHz and provides a sine wave output signal. The device features low phase noise, with specifications of -142 dBc/Hz at a 50 MHz carrier frequency for 1 kHz offset and -150 dBc/Hz at 10 kHz offset. Frequency stability is rated at ±0.5 to ±5.0 ppm over temperature variations, with an additional stability of ±0.2 ppm against supply and load changes. The oscillator has a frequency tolerance of ±1.0 ppm at +25 °C and an aging specification of ±1.0 ppm for the first year. It can be powered by either 3.3 V or 5.0 V supply voltage, with a supply current ranging from 10 to 60 mA. The VTO-SK-S-4p supports a frequency pulling range of ±5 to ±15 ppm and has a voltage control input of +1.65 V ±1.35 V. The operating temperature range is suitable for commercial applications from -20 to +70 °C, with an industrial option available from -40 to +85 °C. The device is packaged in tape and reel for easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VTO-SK-S-4p - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VTO-SK-S-4p
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VTO-SK-S-4p
Frequency range: 10 ~ 400 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size: 20.0 x 12.5 mm
Frequency range:10 ~ 400 MHz
Frequency stability:±0.5 ~ ±5.0 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±15 ppm
Output signal:Sine wave
Size:20.0 x 12.5 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VTO-SK-S-4p
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 10 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details