QuartzCom AG Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Product Name Notes
? Frequency range: 12 ~ 67 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 3.2 x 2.5 x 0.6 mm
Frequency range: 1 ~ 225 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm
Frequency range: 10 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Frequency range: 10 ~ 50 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 8.0 x 4.5 x 1.5 mm
Frequency range: 10 ~ 67 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 6.0 x 3.5 x 1.0 mm
Frequency range: 100 kHz ~ 1000 kHz Frequency tolerance: ±20 ~ ±100 ppm
Frequency range: 12 ~ 50 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 4.0 x 2.5 x 0.7 mm
Frequency range: 12 ~ 60 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 2.5 x 2.0 x 0.5 mm
Frequency range: 19.2 ~ 66 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 2.0 x 1.6 x 0.4 mm
Frequency range: 3.2 ~ 36 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 11.8 x 5.5 x 1.8 mm
Frequency range: 3.2 ~ 65 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 11.0 x 5.0 x 2.0 mm
Frequency range: 3.2 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Frequency range: 3.5 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm Size: Height 2.0 ~ 4.5 mm
Frequency range: 3.5 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm Size: Height 3.5 ~ 4.5 mm
Frequency range: 3.5 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm Size: Height = 2.5 ~ 5.0 mm
Frequency range: 3.5 ~ 70 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: Height = 2.5 ~ 5.0 mm
Frequency range: 32 kHz ~ 160 kHz Frequency tolerance: ±20 ~ ±100 ppm Size: Tubular package Ø 2.0 x 6.0 mm
Frequency range: 32 ~ 160 kHz Frequency tolerance: ±20 ~ ±100 ppm Size: Tubular pack. Ø 2.0 x 6.0 mm
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 1.5 x 1.5 x 5.2 mm
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 2.0 x 2.0 x 6.1 mm
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 3.2 x 1.5 x 0.9 mm
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 4.1 x 1.5 x 0.9 mm
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 7.3 x 2.5 x 2.0 mm
Frequency range: 32.768 kHz Frequency tolerance: ±20 ppm Size: 8 x 3.8 x 2.54 mm
Frequency range: 6 ~ 84 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 7.0 x 5.0 x 1.2 mm
Frequency range: 60 ~ 200 MHz (Inverted MESA) Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm
Frequency range: 60 ~ 200 MHz Frequency tolerance: ±10 ~ ±50 ppm Frequency stability: ±10 ~ ±50 ppm Size: 7.0 x 5.0 x 1.3 mm
Frequency range: 8 ~ 240 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±30 ppm Size: 5.0 x 3.2 x 0.7 mm
Frequency range: 8 ~ 240 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm Size: 6.0 x 3.5 x 1.0 mm
Frequency range: 8 ~ 250 MHz Frequency tolerance: ±5 ~ ±25 ppm Frequency stability: ±5 ~ ±25 ppm
Frequency range: 8 ~ 67 MHz Frequency tolerance: ±25 ~ ±50 ppm Frequency stability: ±25 ~ ±50 ppm Size: 5.0 x 3.2 x 0.8 mm
Frequency range: 8.0 ~ 250 MHz Frequency tolerance: ±5 ~ ±30 ppm Frequency stability: ±5 ~ ±50 ppm Size: 7.0 x 5.0 x 1.3 mm