QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT2-802V

Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm
Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT2-802V - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT2-802V
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT2-802V
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm
Frequency range:9.6 ~ 50 MHz
Frequency stability:±1.0 ~ ±2.5 ppm
Supply voltage:3.0 V, 3.3 V or 5.0 V
Pulling range:±20 ~ ±40 ppm
Output signal:Clipped Sine Wave
Size:11.4 x 9.6 mm
Supplier's Site

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT2-802V
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA25M0000AAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers