QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36ADS Double oven

Description
Frequency range: 5 ~ 10 MHz Frequency stability: ±2x10 -10 ~ ±5x10-10 Aging: ±2x10 -8 / year Supply voltage: 12 V Output signal: Sine wave Package size: 36 x 27 x 19 mm
Datasheet
Description
Frequency range: 5 ~ 10 MHz Frequency stability: ±2x10 -10 ~ ±5x10-10 Aging: ±2x10 -8 / year Supply voltage: 12 V Output signal: Sine wave Package size: 36 x 27 x 19 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M36ADS Double oven - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36ADS Double oven
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36ADS Double oven
Frequency range: 5 ~ 10 MHz Frequency stability: ±2x10 -10 ~ ±5x10-10 Aging: ±2x10 -8 / year Supply voltage: 12 V Output signal: Sine wave Package size: 36 x 27 x 19 mm
Frequency range:5 ~ 10 MHz
Frequency stability:±2x10

-10 ~ ±5x10-10

Aging:±2x10

-8 / year

Supply voltage:12 V
Output signal:Sine wave
Package size:36 x 27 x 19 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M36ADS Double oven
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 5 to 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS629 Dual voltage-controlled oscillators - SN74LS629N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - CY2XF32FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ABA250M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details