QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36CES

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M36CES - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36CES
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36CES
Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±7.5x10

-9 ~ ±2x10-8

Aging:±3x10

-8 / year

Supply voltage:5 V, 12 V
Output signal:Sine Wave
Package size:36 x 27 x 16 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M36CES
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ABA99M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers