QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-SW-S-8p

Description
Frequency range: 100 ~ 1'000 MHz (1 GHz) Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave - Low Phase Noise Size: 21.3 x 18.1 mm
Datasheet
Description
Frequency range: 100 ~ 1'000 MHz (1 GHz) Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave - Low Phase Noise Size: 21.3 x 18.1 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-SW-S-8p - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-SW-S-8p
Quartz Oscillators - SPXO - SPXO SMD Type MCO-SW-S-8p
Frequency range: 100 ~ 1'000 MHz (1 GHz) Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave - Low Phase Noise Size: 21.3 x 18.1 mm
Frequency range:100 ~ 1'000 MHz (1 GHz)
Frequency stability:±50 ~ ±100 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:Sine wave - Low Phase Noise
Size:21.3 x 18.1 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-SW-S-8p
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 100 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details