TX7-302 -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-302
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.4 V ~ 5.0 V
Output signal:
Clipped Sine Wave
Size:
3.2 x 2.5 mm
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.4 V ~ 5.0 V
Output signal:
Clipped Sine Wave
Size:
3.2 x 2.5 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-302
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.4 V ~ 5.0 V
Output signal:
Clipped Sine Wave
Size:
3.2 x 2.5 mm
| Frequency range: | 10 ~ 40 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 2.4 V ~ 5.0 V |
| Output signal: | Clipped Sine Wave |
| Size: | 3.2 x 2.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX7-302 |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
10 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
Supply Voltage
3.3 Volts
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX22
Frequency
19.2 MHz
View Details