QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-252

Description
Frequency range: 16 ~ 52 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.3 V ~ 3.7 V Pulling range: ±5 ppm Output signal: Clipped Sine Wave Size: 2.5 x 2.0 mm
Datasheet
Description
Frequency range: 16 ~ 52 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.3 V ~ 3.7 V Pulling range: ±5 ppm Output signal: Clipped Sine Wave Size: 2.5 x 2.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-252 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-252
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-252
Frequency range: 16 ~ 52 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.3 V ~ 3.7 V Pulling range: ±5 ppm Output signal: Clipped Sine Wave Size: 2.5 x 2.0 mm
Frequency range:16 ~ 52 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:2.3 V ~ 3.7 V
Pulling range:±5 ppm
Output signal:Clipped Sine Wave
Size:2.5 x 2.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-252
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 16 to 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA250M000CAG - Richardson RFPD
Specs
Frequency 250 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BPWE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details