OCO-M36AH -- QUARTZ OSCILLATORS - OCXO - OCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36AH
Description
Frequency range:
8.192 ~ 20 MHz
Frequency stability:
±5x10
-10 ~ ±5x10-9
Aging:
±2x10
-8 / year
Supply voltage:
5 V, 12 V
Output signal:
HCMOS
Package size:
36 x 27 x 10 ~ 16 mm
Description
Frequency range:
8.192 ~ 20 MHz
Frequency stability:
±5x10
-10 ~ ±5x10-9
Aging:
±2x10
-8 / year
Supply voltage:
5 V, 12 V
Output signal:
HCMOS
Package size:
36 x 27 x 10 ~ 16 mm
Datasheet
Suppliers
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36AH
Frequency range:
8.192 ~ 20 MHz
Frequency stability:
±5x10
-10 ~ ±5x10-9
Aging:
±2x10
-8 / year
Supply voltage:
5 V, 12 V
Output signal:
HCMOS
Package size:
36 x 27 x 10 ~ 16 mm
| Frequency range: | 8.192 ~ 20 MHz |
| Frequency stability: | ±5x10
-10 ~ ±5x10-9 |
| Aging: | ±2x10
-8 / year |
| Supply voltage: | 5 V, 12 V |
| Output signal: | HCMOS |
| Package size: | 36 x 27 x 10 ~ 16 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
OCO-M36AH |
|
Product Name
|
Quartz Oscillators - OCXO - OCXO Through Hole Type |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
8.19 to 20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S2-32.768Khz
Frequency
0.0328 MHz
Frequency Stability
25 ppm
View Details