QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36AS

Description
Frequency range: 8.192 ~ 20 MHz Frequency stability: ±5x10 -10 ~ ±5x10-9 Aging: ±2x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Datasheet
Description
Frequency range: 8.192 ~ 20 MHz Frequency stability: ±5x10 -10 ~ ±5x10-9 Aging: ±2x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M36AS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36AS
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36AS
Frequency range: 8.192 ~ 20 MHz Frequency stability: ±5x10 -10 ~ ±5x10-9 Aging: ±2x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Frequency range:8.192 ~ 20 MHz
Frequency stability:±5x10

-10 ~ ±5x10-9

Aging:±2x10

-8 / year

Supply voltage:5 V, 12 V
Output signal:Sine Wave
Package size:36 x 27 x 16 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M36AS
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 8.19 to 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details