QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705C-S-HP

Description
Frequency range: 5 ~ 40 MHz Frequency stability: ±0.10 ~ ±0.5 ppm Supply voltage: 3.3 V ~ 5.0 V Pulling range: ±8 ppm Output signal: CMOS - High Precision Size: 7.0 x 5.0 mm
Datasheet
Description
Frequency range: 5 ~ 40 MHz Frequency stability: ±0.10 ~ ±0.5 ppm Supply voltage: 3.3 V ~ 5.0 V Pulling range: ±8 ppm Output signal: CMOS - High Precision Size: 7.0 x 5.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-705C-S-HP - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-705C-S-HP
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705C-S-HP
Frequency range: 5 ~ 40 MHz Frequency stability: ±0.10 ~ ±0.5 ppm Supply voltage: 3.3 V ~ 5.0 V Pulling range: ±8 ppm Output signal: CMOS - High Precision Size: 7.0 x 5.0 mm
Frequency range:5 ~ 40 MHz
Frequency stability:±0.10 ~ ±0.5 ppm
Supply voltage:3.3 V ~ 5.0 V
Pulling range:±8 ppm
Output signal:CMOS - High Precision
Size:7.0 x 5.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-705C-S-HP
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA48M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Electronic Wholesale - TLC556ID - 1269078-TLC556ID - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details