QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-1S

Description
Frequency range: 0.012 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: 7.0 x 5.0 mm
Datasheet
Description
Frequency range: 0.012 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: 7.0 x 5.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-1S - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-1S
Quartz Oscillators - SPXO - SPXO SMD Type MCO-1S
Frequency range: 0.012 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: 7.0 x 5.0 mm
Frequency range:0.012 ~ 200 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:1.8 V ; 2.5 ; 3.3 V or 5.0 V
Output signal:HCMOS / TTL
Size:7.0 x 5.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-1S
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 0.0120 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA16M3840AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers