VX7-504H -- QUARTZ OSCILLATORS - VCXO - VCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO Through Hole Type
VX7-504H
Description
Frequency range:
1.0 ~ 200 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±300 ppm
Output signal:
HCMOS / TTL
Size:
DIL 14 / 4 pin
Description
Frequency range:
1.0 ~ 200 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±300 ppm
Output signal:
HCMOS / TTL
Size:
DIL 14 / 4 pin
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO Through Hole Type
VX7-504H
Frequency range:
1.0 ~ 200 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±300 ppm
Output signal:
HCMOS / TTL
Size:
DIL 14 / 4 pin
| Frequency range: | 1.0 ~ 200 MHz |
| Supply voltage: | 3.3 V or 5.0 V |
| Pulling range: | ±50 ~ ±300 ppm |
| Output signal: | HCMOS / TTL |
| Size: | DIL 14 / 4 pin |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VX7-504H |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO Through Hole Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
10 ppm
View Details
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Frequency
35 MHz
View Details
4 suppliers
Crane Aerospace & Electronics
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
125 MHz
Frequency Stability
25 ppm
View Details