VXO-SK-S-4P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-SK-S-4p
Description
Frequency range:
10 ~ 400 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS or Sine wave
Size:
20.0 x 12.5 mm
Description
Frequency range:
10 ~ 400 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS or Sine wave
Size:
20.0 x 12.5 mm
Datasheet
Suppliers
Frequency range:
10 ~ 400 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS or Sine wave
Size:
20.0 x 12.5 mm
| Frequency range: | 10 ~ 400 MHz |
| Supply voltage: | 3.3 V or 5.0 V |
| Pulling range: | ±50 ~ ±200 ppm |
| Output signal: | HCMOS or Sine wave |
| Size: | 20.0 x 12.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-SK-S-4p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Crane Aerospace & Electronics
Frequency
2000 to 6000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
XO
Package / Form Factor
Surface Mount
Frequency
2 to 60 MHz
View Details