MCO-1S-PE-6P -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-1S-PE-6p
Description
Frequency range:
19.44 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 or 3.3 V
Output signal:
LVPECL
Size:
7.0 x 5.0 mm
Description
Frequency range:
19.44 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 or 3.3 V
Output signal:
LVPECL
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Frequency range:
19.44 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 or 3.3 V
Output signal:
LVPECL
Size:
7.0 x 5.0 mm
| Frequency range: | 19.44 ~ 320 MHz |
| Frequency stability: | ±25 ~ ±50 ppm |
| Supply voltage: | 2.5 or 3.3 V |
| Output signal: | LVPECL |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-1S-PE-6p |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
19.44 to 320 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
3000 to 26000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3
Frequency
48 MHz
Frequency Stability
50 ppm
View Details