QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705-S

Description
Frequency range: 5 ~ 32 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V or 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm
Description
Frequency range: 5 ~ 32 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V or 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-705-S - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-705-S
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705-S
Frequency range: 5 ~ 32 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V or 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm
Frequency range:5 ~ 32 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:2.8 V or 5.0 V
Pulling range:±10 ppm
Output signal:Clipped Sine Wave
Size:7.0 x 5.0 mm
Supplier's Site

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-705-S
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 5 to 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillator Crystal - 510ABA172M500AAGR - Richardson RFPD
Specs
Frequency 172 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers