VXO-P9-H-4P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-P9-H-4p
Description
Frequency range:
10 ~ 200 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
14.0 x 9.0 mm
Description
Frequency range:
10 ~ 200 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
14.0 x 9.0 mm
Datasheet
Suppliers
Frequency range:
10 ~ 200 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
14.0 x 9.0 mm
| Frequency range: | 10 ~ 200 MHz |
| Supply voltage: | 3.3 V or 5.0 V |
| Pulling range: | ±50 ~ ±200 ppm |
| Output signal: | HCMOS |
| Size: | 14.0 x 9.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-P9-H-4p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Supply Voltage
3.3 Volts
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
50 to 690 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details