QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M50BS

Description
Frequency range: 8.192 ~ 32.768 MHz Frequency stability: ±2x10 -10 ~ ±1x10-9 Aging: ±2x10 -8 1st year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 10~16 mm
Datasheet
Description
Frequency range: 8.192 ~ 32.768 MHz Frequency stability: ±2x10 -10 ~ ±1x10-9 Aging: ±2x10 -8 1st year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 10~16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M50BS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M50BS
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M50BS
Frequency range: 8.192 ~ 32.768 MHz Frequency stability: ±2x10 -10 ~ ±1x10-9 Aging: ±2x10 -8 1st year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 10~16 mm
Frequency range:8.192 ~ 32.768 MHz
Frequency stability:±2x10

-10 ~ ±1x10-9

Aging:±2x10

-8 1st year

Supply voltage:5 V, 12 V
Output signal:Sine Wave
Package size:50.8 x 50.8 x 10~16 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M50BS
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 8.19 to 32.77 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details
Oscillator Crystal - 510ABA155M520BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers