TX5-256HP -- QUARTZ OSCILLATORS - TCXO - TCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO Through Hole Type
TX5-256HP
Description
Frequency range:
1.0 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS
Size:
18.3 x 11.7 mm
Description
Frequency range:
1.0 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS
Size:
18.3 x 11.7 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO Through Hole Type
TX5-256HP
Frequency range:
1.0 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS
Size:
18.3 x 11.7 mm
| Frequency range: | 1.0 ~ 200 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 3.3 V or 5.0 V |
| Output signal: | HCMOS |
| Size: | 18.3 x 11.7 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX5-256HP |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO Through Hole Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
1 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
8-DIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
4000 to 9500 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S1
Frequency
30 MHz
Frequency Stability
50 ppm
View Details