QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705-C

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-705-C - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-705-C
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705-C
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:2.8 V ~ 5.0 V
Pulling range:±10 ppm
Output signal:Clipped Sine Wave
Size:7.0 x 5.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-705-C
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details
Programmable Oscillators - 510BAB-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details