QuartzCom AG Quartz Oscillators - TCXO - TCXO SMD Type TX3-801HT

Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Datasheet
Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO - TCXO SMD Type - TX3-801HT - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX3-801HT
Quartz Oscillators - TCXO - TCXO SMD Type TX3-801HT
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 11.4 x 9.6 mm Frequency adjustment: With internal Trimmer
Frequency range:9.6 ~ 50 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:HCMOS
Size:11.4 x 9.6 mm
Frequency adjustment:With internal Trimmer
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number TX3-801HT
Product Name Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers