OCO-SM14S -- QUARTZ OSCILLATORS - OCXO - OCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - OCXO - OCXO SMD Type
OCO-SM14S
Description
Frequency range:
5 ~ 60 MHz
Frequency stability:
±7.5x10
-8 ~ ±2.5x10-7
Aging:
±3x10
-7 / year
Supply voltage:
3.3 V, 5.0 V, 12 V
Output signal:
Sine Wave
Package size:
DIL 14/4pin
Description
Frequency range:
5 ~ 60 MHz
Frequency stability:
±7.5x10
-8 ~ ±2.5x10-7
Aging:
±3x10
-7 / year
Supply voltage:
3.3 V, 5.0 V, 12 V
Output signal:
Sine Wave
Package size:
DIL 14/4pin
Datasheet
Suppliers
Quartz Oscillators - OCXO - OCXO SMD Type
OCO-SM14S
Frequency range:
5 ~ 60 MHz
Frequency stability:
±7.5x10
-8 ~ ±2.5x10-7
Aging:
±3x10
-7 / year
Supply voltage:
3.3 V, 5.0 V, 12 V
Output signal:
Sine Wave
Package size:
DIL 14/4pin
| Frequency range: | 5 ~ 60 MHz |
| Frequency stability: | ±7.5x10
-8 ~ ±2.5x10-7 |
| Aging: | ±3x10
-7 / year |
| Supply voltage: | 3.3 V, 5.0 V, 12 V |
| Output signal: | Sine Wave |
| Package size: | DIL 14/4pin |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
OCO-SM14S |
|
Product Name
|
Quartz Oscillators - OCXO - OCXO SMD Type |
|
Oscillator Type
|
OCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
5 to 60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
156 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
8-DIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
8 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
2 suppliers