QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M20BH

Description
Frequency range: 10 ~ 25 MHz Frequency stability: ±1x10 -8 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3 V, 5 V Output signal: HCMOS Package size: 20 x 20 x 12.7 mm
Datasheet
Description
Frequency range: 10 ~ 25 MHz Frequency stability: ±1x10 -8 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3 V, 5 V Output signal: HCMOS Package size: 20 x 20 x 12.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M20BH - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M20BH
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M20BH
Frequency range: 10 ~ 25 MHz Frequency stability: ±1x10 -8 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3 V, 5 V Output signal: HCMOS Package size: 20 x 20 x 12.7 mm
Frequency range:10 ~ 25 MHz
Frequency stability:±1x10

-8 ~ ±1x10-7

Aging:±3x10

-8 / year

Supply voltage:3 V, 5 V
Output signal:HCMOS
Package size:20 x 20 x 12.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M20BH
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 10 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA000278AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers