QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VT5-256SP

Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Sine Wave Size: 18.3 x 11.7 mm
Datasheet
Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Sine Wave Size: 18.3 x 11.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type - VT5-256SP - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
VT5-256SP
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VT5-256SP
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Sine Wave Size: 18.3 x 11.7 mm
Frequency range:9.6 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±40 ppm
Output signal:Sine Wave
Size:18.3 x 11.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT5-256SP
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
Oscillator Type VCTCXO
Package / Form Factor Through Hole
Frequency 9.6 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510AAA200M000CAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers