TX7-503C -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-503C
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.1 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
5.0 x 3.2 mm
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.1 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
5.0 x 3.2 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-503C
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.1 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
5.0 x 3.2 mm
| Frequency range: | 10 ~ 40 MHz |
| Frequency stability: | ±0.1 ~ ±2.5 ppm |
| Supply voltage: | 2.8 V ~ 5.0 V |
| Output signal: | CMOS |
| Size: | 5.0 x 3.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX7-503C |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
10 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
0 to 85 C (32 to 185 F)
View Details
Package / Form Factor
Through Hole
Frequency
0.1000 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
390 MHz
Output Power
9 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
26 MHz
View Details