QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-1S-P

Description
Frequency range: 6 ~ 160 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: CMOS / TTL - Output frequency programmable Size: 7.0 x 5.0 mm
Datasheet
Description
Frequency range: 6 ~ 160 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: CMOS / TTL - Output frequency programmable Size: 7.0 x 5.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-1S-P - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-1S-P
Quartz Oscillators - SPXO - SPXO SMD Type MCO-1S-P
Frequency range: 6 ~ 160 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: CMOS / TTL - Output frequency programmable Size: 7.0 x 5.0 mm
Frequency range:6 ~ 160 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:CMOS / TTL - Output frequency programmable
Size:7.0 x 5.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-1S-P
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 6 to 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF34FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA20M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details