QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-503

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 5.0 x 3.2 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 5.0 x 3.2 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-503 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-503
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-503
Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 5.0 x 3.2 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±0.1 ~ ±2.5 ppm
Supply voltage:2.8 V ~ 5.0 V
Pulling range:±10 ppm
Output signal:Clipped Sine Wave
Size:5.0 x 3.2 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-503
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA66M6700BAG - Richardson RFPD
Specs
Frequency 66.67 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624DG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details