QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VTE-205A

Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 v or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: Clipped Sine Wave Size: 20.0 x 20.0 x 10 mm
Datasheet
Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 v or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: Clipped Sine Wave Size: 20.0 x 20.0 x 10 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type - VTE-205A - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
VTE-205A
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VTE-205A
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 v or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: Clipped Sine Wave Size: 20.0 x 20.0 x 10 mm
Frequency range:9.6 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 v or 5.0 V
Pulling range:±10 ~ ±25 ppm
Output signal:Clipped Sine Wave
Size:20.0 x 20.0 x 10 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VTE-205A
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
Oscillator Type VCTCXO
Package / Form Factor Through Hole
Frequency 9.6 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LM5642XMTX - 1200474-LM5642XMTX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ACA114M285AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers