VXO-SM-4J -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-SM-4J
Description
Frequency range:
10 ~ 70 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS / TTL compatible
Size:
14.0 x 9.8 mm
Description
Frequency range:
10 ~ 70 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS / TTL compatible
Size:
14.0 x 9.8 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-SM-4J
Frequency range:
10 ~ 70 MHz
Supply voltage:
3.3 V or 5.0 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS / TTL compatible
Size:
14.0 x 9.8 mm
| Frequency range: | 10 ~ 70 MHz |
| Supply voltage: | 3.3 V or 5.0 V |
| Pulling range: | ±50 ~ ±100 ppm |
| Output signal: | HCMOS / TTL compatible |
| Size: | 14.0 x 9.8 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-SM-4J |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
20 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Frequency
35 MHz
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
3000 to 26000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3
Frequency
48 MHz
Frequency Stability
50 ppm
View Details