MCO-3S-HP -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-3S-HP
Description
Frequency range:
5 MHz ~ 54 MHz
Frequency stability:
±10 ~ ±20 ppm
Supply voltage:
2.8 V or 3.3 V
Output signal:
CMOS
Size:
5.0 x 3.2 mm
Description
Frequency range:
5 MHz ~ 54 MHz
Frequency stability:
±10 ~ ±20 ppm
Supply voltage:
2.8 V or 3.3 V
Output signal:
CMOS
Size:
5.0 x 3.2 mm
Datasheet
Suppliers
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-3S-HP
Frequency range:
5 MHz ~ 54 MHz
Frequency stability:
±10 ~ ±20 ppm
Supply voltage:
2.8 V or 3.3 V
Output signal:
CMOS
Size:
5.0 x 3.2 mm
| Frequency range: | 5 MHz ~ 54 MHz |
| Frequency stability: | ±10 ~ ±20 ppm |
| Supply voltage: | 2.8 V or 3.3 V |
| Output signal: | CMOS |
| Size: | 5.0 x 3.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-3S-HP |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
5 to 54 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
250 ppm
View Details
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
160 to 1920 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S5 Low EMI
Frequency
66.67 MHz
Frequency Stability
50 ppm
View Details