QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT5-256AL

Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine wave Size: 18.3 x 11.7 mm
Datasheet
Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine wave Size: 18.3 x 11.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT5-256AL - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT5-256AL
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT5-256AL
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine wave Size: 18.3 x 11.7 mm
Frequency range:9.6 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±40 ppm
Output signal:Clipped Sine wave
Size:18.3 x 11.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT5-256AL
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DDAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555PS - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details