TXE-205S -- QUARTZ OSCILLATORS - TCXO - TCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO Through Hole Type
TXE-205S
Description
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
5.0 V
Output signal:
Sine Wave
Size:
20 x 20 x 10 mm
Description
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
5.0 V
Output signal:
Sine Wave
Size:
20 x 20 x 10 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO Through Hole Type
TXE-205S
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
5.0 V
Output signal:
Sine Wave
Size:
20 x 20 x 10 mm
| Frequency range: | 9.6 ~ 200 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 5.0 V |
| Output signal: | Sine Wave |
| Size: | 20 x 20 x 10 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TXE-205S |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO Through Hole Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
9.6 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Frequency
2.1 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
390 MHz
Output Power
9 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
33.33 MHz
Frequency Stability
50 ppm
View Details