Skyworks Solutions, Inc. Oscillator VCXO 552CC000118DG

Description
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 552CC000118DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
552CC000118DG
Oscillator VCXO 552CC000118DG
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 552CC000118DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
552CC000118DG-ND
Pin Configurable/Selectable Oscillators 552CC000118DG-ND
CMOS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

CMOS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 552CC000118DG 552CC000118DG-ND
Product Name Oscillator VCXO Pin Configurable/Selectable Oscillators
Oscillator Type VCXO VCXO
Frequency 74.18 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NE556DBR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA122M500AAGR - Richardson RFPD
Specs
Frequency 122 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers