Pin Configurable Oscillator
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 552FC000270DG-ND | 552FC000270DG |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Features / Standards | Lead-Free | |
| Oscillator Type | VCXO | |
| Frequency | 148 MHz |