DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
10
20
30
40
43
44
45
46
47
48
49
50
51
52
53
54
55
60
70
80
90
100
110
150
200
250
300
350
400
500
764
| Product Name | Notes |
|---|---|
| 10.24MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 100MHz VCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 100MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 10MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 10MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 120MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 122.88MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 125MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 125MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 128MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 13.56MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 148.5MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 153.6MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 155.52MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 155.52MHz VCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 155.52MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 156.25MHz VCXO LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 16.8MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 16.9344MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 160MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 19.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 19.44MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 1GHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 1GHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 20.48MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 200MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 22.5792MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 220MHz VCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 220MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 24.576MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 250MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 25MHz VCXO LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 270MHz VCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 27MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 311.04MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 320MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 360MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 40.0075MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 40.0079MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 40.0096MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 400MHz VCXO CML Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 409.6MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 45.1584MHz VCXO CMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 480MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 49.152MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 50.4MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 500MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 550MHz VCXO CML Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 63.8976MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 64.152MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 65MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 727.273MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 74.176MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 74.25MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 74.25MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 750MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 800MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 840MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 912MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 92.16MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 921.5MHz VCXO CML Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 945MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| DIFFERENTIAL/SINGLE- ENDED DUAL F | |
| DIFFERENTIAL/SINGLE- ENDED SINGLE | |
| LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead |
| << Prev | Next >> |