CMOS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 552CK000174DGR-ND | 552CK000174DGR |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator VCXO |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | |
| Frequency Stability | 100 ppm | 100 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |