Skyworks Solutions, Inc. Oscillator VCXO 552FD000964DGR

Description
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet
Description
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 552FD000964DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
552FD000964DGR
Oscillator VCXO 552FD000964DGR
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 552FD000964DGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
552FD000964DGR-ND
Pin Configurable/Selectable Oscillators 552FD000964DGR-ND
LVDS VCXO Pin Configurable Oscillator 2.5V 6-SMD, No Lead

LVDS VCXO Pin Configurable Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 552FD000964DGR 552FD000964DGR-ND
Product Name Oscillator VCXO Pin Configurable/Selectable Oscillators
Oscillator Type VCXO VCXO
Frequency 297 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2018-270-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555ESA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details