Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 552BJ000230DGR

Description
LVDS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
LVDS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 552BJ000230DGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
552BJ000230DGR-ND
Pin Configurable/Selectable Oscillators 552BJ000230DGR-ND
LVDS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVDS VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 552BJ000230DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
552BJ000230DGR
Oscillator VCXO 552BJ000230DGR
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 552BJ000230DGR-ND 552BJ000230DGR
Product Name Pin Configurable/Selectable Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA000110BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - NA556DR - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details